100nH Shielded Wirewound Inductor 29A 0.38mOhm Nonstandard
100nH Shielded Wirewound Inductor 29A 0.38mOhm Nonstandard
100nH Shielded Wirewound Inductor 29A 0.38mOhm Nonstandard
Wurth Elektronik 74434035010
Wurth Elektronik 74434035010
Wurth Elektronik 74434035010
INDUCTOR, 100NH, SHIELDED, 29A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74434035010DKR-ND | 2278176 | 25AJ3264 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, 100Nh, Shielded, 29A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |