Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443330330

Description
3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2154-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2154-1-ND
Fixed Inductors 732-2154-1-ND
3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2154-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2154-2-ND
Fixed Inductors 732-2154-2-ND
3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2154-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2154-6-ND
Fixed Inductors 732-2154-6-ND
3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 14A 7.15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 15.5A, Smd; Inductance Wurth Elektronik - 13T9767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 15.5A, Smd; Inductance Wurth Elektronik
13T9767
Inductor, Shielded, 3.3Uh, 15.5A, Smd; Inductance Wurth Elektronik 13T9767
INDUCTOR, SHIELDED, 3.3UH, 15.5A, SMD; Inductance:3.3µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:WE-HCC Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 15.5A, SMD; Inductance:3.3µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:WE-HCC Series; DC Resistance Max:0.0054ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2154-1-ND 13T9767
Product Name Fixed Inductors Inductor, Shielded, 3.3Uh, 15.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers