Wurth Elektronik 7443320068
INDUCTOR, SHIELDED, 680NH, 38A, SMD; Inductance:680nH; RMS Current (Irms):26A; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 484274 | 13T9749 |
| Product Name | Surface Mount Inductors | Inductor, Shielded, 680Nh, 38A, Smd; Inductance Wurth Elektronik |
| Inductance Range | 0.6800 microH | 0.6800 microH |
| DCR | 0.0019 ohms | 0.0720 ohms |
| Rated DC Current | 26000 milliamps | 26000 milliamps |
| Standards and Certifications | RoHS | RoHS |