Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74431012015

Description
Wurth Elektronik 74431012015
Request a Quote Datasheet
Description
Wurth Elektronik 74431012015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2177260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177260
Surface Mount Inductors 2177260
Wurth Elektronik 74431012015

Wurth Elektronik 74431012015

Supplier's Site
Surface Mount Inductors - 2177261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177261P
Surface Mount Inductors 2177261P
Wurth Elektronik 74431012015

Wurth Elektronik 74431012015

Supplier's Site
Surface Mount Inductors - 2177261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177261
Surface Mount Inductors 2177261
Wurth Elektronik 74431012015

Wurth Elektronik 74431012015

Supplier's Site
Fixed Inductors - 732-74431012015CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74431012015CT-ND
Fixed Inductors 732-74431012015CT-ND
150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74431012015TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74431012015TR-ND
Fixed Inductors 732-74431012015TR-ND
150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74431012015DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74431012015DKR-ND
Fixed Inductors 732-74431012015DKR-ND
150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

150nH Shielded Wirewound Inductor 37A 0.125mOhm Nonstandard

Buy Now Datasheet
Inductor, 150Nh, Shielded, 37A, Smd Rohs Compliant Wurth Elektronik - 83AH8510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Shielded, 37A, Smd Rohs Compliant Wurth Elektronik
83AH8510
Inductor, 150Nh, Shielded, 37A, Smd Rohs Compliant Wurth Elektronik 83AH8510
INDUCTOR, 150NH, SHIELDED, 37A, SMD ROHS COMPLIANT: YES

INDUCTOR, 150NH, SHIELDED, 37A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2177260 2177261P 732-74431012015CT-ND 83AH8510
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 150Nh, Shielded, 37A, Smd Rohs Compliant Wurth Elektronik
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1012 1012
Rated DC Current 37000 milliamps 108400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers