150nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard
150nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard
150nH Shielded Wirewound Inductor 65A 0.15mOhm Nonstandard
INDUCTOR, 150NH, 65A, 10%, SHIELDED; Inductance:150nH; RMS Current (Irms):65A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11784-2-ND | 50AC8068 |
| Product Name | Fixed Inductors | Inductor, 150Nh, 65A, 10%, Shielded; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |