FIXED IND 120NH 70A 0.114 MOHM
FIXED IND 120NH 70A 0.114 MOHM
FIXED IND 120NH 70A 0.114 MOHM
POWER INDUCTOR, 120NH, SHIELDED, 93.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7443082012BCT-ND | 58AK1836 |
| Product Name | Fixed Inductors | Power Inductor, 120Nh, Shielded, 93.6A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |