Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443082010

Description
100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11781-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11781-1-ND
Fixed Inductors 732-11781-1-ND
100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11781-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11781-6-ND
Fixed Inductors 732-11781-6-ND
100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11781-2-ND
Fixed Inductors 732-11781-2-ND
100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

100nH Shielded Wirewound Inductor 60A 0.18mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2585636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585636
Surface Mount Inductors 2585636
Wurth Elektronik 7443082010

Wurth Elektronik 7443082010

Supplier's Site
Surface Mount Inductors - 2585635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585635
Surface Mount Inductors 2585635
Wurth Elektronik 7443082010

Wurth Elektronik 7443082010

Supplier's Site
Surface Mount Inductors - 2585636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585636P
Surface Mount Inductors 2585636P
Wurth Elektronik 7443082010

Wurth Elektronik 7443082010

Supplier's Site
Inductor, 100Nh, 60A, 10%, Shielded; Inductance Wurth Elektronik - 50AC8065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 60A, 10%, Shielded; Inductance Wurth Elektronik
50AC8065
Inductor, 100Nh, 60A, 10%, Shielded; Inductance Wurth Elektronik 50AC8065
INDUCTOR, 100NH, 60A, 10%, SHIELDED; Inductance:100nH; RMS Current (Irms):60A; Inductor Construction:Shielde d; Saturation Current (Isat):100A; Product Range:WE-HCM Series; Power Inductor Case:10.2mm x 8.1mm x 8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100NH, 60A, 10%, SHIELDED; Inductance:100nH; RMS Current (Irms):60A; Inductor Construction:Shielded; Saturation Current (Isat):100A; Product Range:WE-HCM Series; Power Inductor Case:10.2mm x 8.1mm x 8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11781-1-ND 2585636 50AC8065
Product Name Fixed Inductors Surface Mount Inductors Inductor, 100Nh, 60A, 10%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36273225202R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details