Wurth Elektronik GmbH & Co. KG Fixed Inductors 744307022

Description
220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3010-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3010-6-ND
Fixed Inductors 732-3010-6-ND
220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3010-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3010-1-ND
Fixed Inductors 732-3010-1-ND
220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3010-2-ND
Fixed Inductors 732-3010-2-ND
220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

220nH Shielded Wirewound Inductor 26A 0.29mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484664
Surface Mount Inductors 484664
Wurth Elektronik 744307022

Wurth Elektronik 744307022

Supplier's Site
Inductor, Power, 0.22Uh, 20%, 7.5X7.3Mm; Inductance Wurth Elektronik - 44W4604 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 0.22Uh, 20%, 7.5X7.3Mm; Inductance Wurth Elektronik
44W4604
Inductor, Power, 0.22Uh, 20%, 7.5X7.3Mm; Inductance Wurth Elektronik 44W4604
INDUCTOR, POWER, 0.22UH, 20%, 7.5X7.3MM; Inductance:220nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:-; Power Inductor Case:7.4mm x 7.2mm x 7mm; DC Resistance Max:290µohm; RoHS Compliant: Yes

INDUCTOR, POWER, 0.22UH, 20%, 7.5X7.3MM; Inductance:220nH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:-; Power Inductor Case:7.4mm x 7.2mm x 7mm; DC Resistance Max:290µohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3010-6-ND 484664 44W4604
Product Name Fixed Inductors Surface Mount Inductors Inductor, Power, 0.22Uh, 20%, 7.5X7.3Mm; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details