Wurth Elektronik GmbH & Co. KG Fixed Inductors 744302010

Description
105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard
Request a Quote Datasheet
Description
105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3697-2-ND
Fixed Inductors 732-3697-2-ND
105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3697-1-ND
Fixed Inductors 732-3697-1-ND
105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3697-6-ND
Fixed Inductors 732-3697-6-ND
105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

105nH Shielded Wirewound Inductor 30A 0.235mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 484649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
484649
Surface Mount Inductors 484649
Wurth Elektronik 744302010

Wurth Elektronik 744302010

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3697-2-ND 484649
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details