Wurth Elektronik GmbH & Co. KG Common Mode Choke, 320Uh, 3.25A; Dc Current Rating Wurth Elektronik 744290321

Description
COMMON MODE CHOKE, 320UH, 3.25A; DC Current Rating:3.25A; Inductance:320µH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 320UH, 3.25A; DC Current Rating:3.25A; Inductance:320µH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 320Uh, 3.25A; Dc Current Rating Wurth Elektronik - 75X1196 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 320Uh, 3.25A; Dc Current Rating Wurth Elektronik
75X1196
Common Mode Choke, 320Uh, 3.25A; Dc Current Rating Wurth Elektronik 75X1196
COMMON MODE CHOKE, 320UH, 3.25A; DC Current Rating:3.25A; Inductance:320µH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 320UH, 3.25A; DC Current Rating:3.25A; Inductance:320µH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75X1196
Product Name Common Mode Choke, 320Uh, 3.25A; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details