COMMON MODE CHOKE, 120UH, 5.5A; DC Current Rating:5.5A; Inductance:120µH; Product Range:WE-UCF Series; Impedance:-; Product Length:14mm; Product Width:12.5mm; Product Height:7.8mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 75X1192 |
| Product Name | Common Mode Choke, 120Uh, 5.5A; Dc Current Rating Wurth Elektronik |
| Standards and Certifications | RoHS |