Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744284101

Description
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:100µH; Product Range:WE-SCC Series; Impedance:40kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:100µH; Product Range:WE-SCC Series; Impedance:40kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 46T8792 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
46T8792
Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 46T8792
FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:100µH; Product Range:WE-SCC Series; Impedance:40kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 1A, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:100µH; Product Range:WE-SCC Series; Impedance:40kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46T8792
Product Name Filter, Common Mode Choke, 80V, 1A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1975-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details