Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 2.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744284100

Description
FILTER, COMMON MODE CHOKE, 80V, 2.75A, SURFACE MOUNT-SMD; DC Current Rating:2.75A; Inductance:10µH; Product Range:WE-SCC Series; Impedance:10kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 2.75A, SURFACE MOUNT-SMD; DC Current Rating:2.75A; Inductance:10µH; Product Range:WE-SCC Series; Impedance:10kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 2.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 46T8791 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 2.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
46T8791
Filter, Common Mode Choke, 80V, 2.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 46T8791
FILTER, COMMON MODE CHOKE, 80V, 2.75A, SURFACE MOUNT-SMD; DC Current Rating:2.75A; Inductance:10µH; Product Range:WE-SCC Series; Impedance:10kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 2.75A, SURFACE MOUNT-SMD; DC Current Rating:2.75A; Inductance:10µH; Product Range:WE-SCC Series; Impedance:10kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:10.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46T8791
Product Name Filter, Common Mode Choke, 80V, 2.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details