Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 4.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744282010

Description
FILTER, COMMON MODE CHOKE, 80V, 4.75A, SURFACE MOUNT-SMD; DC Current Rating:4.75A; Inductance:1µH; Product Range:WE-SCC Series; Impedance:1.6kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 4.75A, SURFACE MOUNT-SMD; DC Current Rating:4.75A; Inductance:1µH; Product Range:WE-SCC Series; Impedance:1.6kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 4.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 46T8787 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 4.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
46T8787
Filter, Common Mode Choke, 80V, 4.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 46T8787
FILTER, COMMON MODE CHOKE, 80V, 4.75A, SURFACE MOUNT-SMD; DC Current Rating:4.75A; Inductance:1µH; Product Range:WE-SCC Series; Impedance:1.6kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 4.75A, SURFACE MOUNT-SMD; DC Current Rating:4.75A; Inductance:1µH; Product Range:WE-SCC Series; Impedance:1.6kohm; Product Length:12.5mm; Product Width:12.5mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46T8787
Product Name Filter, Common Mode Choke, 80V, 4.75A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details