Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 1.6A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744272471

Description
FILTER, COMMON MODE CHOKE, 80V, 1.6A, SURFACE MOUNT-SMD; DC Current Rating:1.6A; Inductance:470µH; Product Range:WE-SL5 Series; Impedance:1.75kohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 1.6A, SURFACE MOUNT-SMD; DC Current Rating:1.6A; Inductance:470µH; Product Range:WE-SL5 Series; Impedance:1.75kohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 1.6A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 13T9742 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 1.6A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
13T9742
Filter, Common Mode Choke, 80V, 1.6A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 13T9742
FILTER, COMMON MODE CHOKE, 80V, 1.6A, SURFACE MOUNT-SMD; DC Current Rating:1.6A; Inductance:470µH; Product Range:WE-SL5 Series; Impedance:1.75kohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 1.6A, SURFACE MOUNT-SMD; DC Current Rating:1.6A; Inductance:470µH; Product Range:WE-SL5 Series; Impedance:1.75kohm; Product Length:10mm; Product Width:8.7mm; Product Height:6.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 13T9742
Product Name Filter, Common Mode Choke, 80V, 1.6A, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378689 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-125KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details