Wurth Elektronik GmbH & Co. KG Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 744242510

Description
FILTER, COMMON MODE CHOKE, 80V, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:51µH; Product Range:WE-SLM Series; Impedance:2.5kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 80V, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:51µH; Product Range:WE-SLM Series; Impedance:2.5kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 08P2555 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
08P2555
Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 08P2555
FILTER, COMMON MODE CHOKE, 80V, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:51µH; Product Range:WE-SLM Series; Impedance:2.5kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 80V, 400mA, SURFACE MOUNT-SMD; DC Current Rating:400mA; Inductance:51µH; Product Range:WE-SLM Series; Impedance:2.5kohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2555
Product Name Filter, Common Mode Choke, 80V, 400Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEVD10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers