Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744242220

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-1682-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1682-2-ND
Common Mode Chokes 732-1682-2-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

Buy Now Datasheet
Common Mode Chokes - 732-1682-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1682-1-ND
Common Mode Chokes 732-1682-1-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

Buy Now Datasheet
Common Mode Chokes - 732-1682-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-1682-6-ND
Common Mode Chokes 732-1682-6-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 65MHz 300mA DCR 230mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-1682-2-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers