FILTER, COMMON MODE CHOKE, 50V, 1A, 1812; DC Current Rating:1A; Inductance:1.3µH; Product Range:WE-CNSW Series; Impedance:800ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 48W3875 |
| Product Name | Filter, Common Mode Choke, 50V, 1A, 1812; Dc Current Rating Wurth Elektronik |
| Standards and Certifications | RoHS |