Wurth Elektronik GmbH & Co. KG Bead/Filter/EMI Optimization >> Common Mode Filters 744231091

Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet
Description
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - 744231091 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
744231091
Bead/Filter/EMI Optimization >> Common Mode Filters 744231091
90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

90Ω@100MHz 300mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet
Filter, Common Mode Choke ,20V, 370Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik - 08P2542 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke ,20V, 370Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
08P2542
Filter, Common Mode Choke ,20V, 370Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik 08P2542
FILTER, COMMON MODE CHOKE ,20V, 370mA, SURFACE MOUNT-SMD; DC Current Rating:370mA; Inductance:0.131µH; Product Range:WE-CNSW Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE ,20V, 370mA, SURFACE MOUNT-SMD; DC Current Rating:370mA; Inductance:0.131µH; Product Range:WE-CNSW Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 744231091 08P2542
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Filter, Common Mode Choke ,20V, 370Ma, Surface Mount-Smd; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details