Wurth Elektronik GmbH & Co. KG Common Mode Choke, 2X4.7Mh, 500Ma; Dc Current Rating Wurth Elektronik 744220

Description
COMMON MODE CHOKE, 2X4.7mH, 500mA; DC Current Rating:500mA; Inductance:4.7mH; Product Range:WE-SL2 Series; Impedance:20kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 2X4.7mH, 500mA; DC Current Rating:500mA; Inductance:4.7mH; Product Range:WE-SL2 Series; Impedance:20kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 2X4.7Mh, 500Ma; Dc Current Rating Wurth Elektronik - 08P2531 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2X4.7Mh, 500Ma; Dc Current Rating Wurth Elektronik
08P2531
Common Mode Choke, 2X4.7Mh, 500Ma; Dc Current Rating Wurth Elektronik 08P2531
COMMON MODE CHOKE, 2X4.7mH, 500mA; DC Current Rating:500mA; Inductance:4.7mH; Product Range:WE-SL2 Series; Impedance:20kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 2X4.7mH, 500mA; DC Current Rating:500mA; Inductance:4.7mH; Product Range:WE-SL2 Series; Impedance:20kohm; Product Length:9.2mm; Product Width:6mm; Product Height:5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 08P2531
Product Name Common Mode Choke, 2X4.7Mh, 500Ma; Dc Current Rating Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details