Wurth Elektronik GmbH & Co. KG Line Filter, Smd, Common Mode, 2 X 35Uh; Rated Current Wurth Elektronik 744207

Description
LINE FILTER, SMD, COMMON MODE, 2 X 35UH; Rated Current:2.7A; Inductance:35µH; Product Range:WE-SL Series; Impedance:1.1kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, SMD, COMMON MODE, 2 X 35UH; Rated Current:2.7A; Inductance:35µH; Product Range:WE-SL Series; Impedance:1.1kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, Smd, Common Mode, 2 X 35Uh; Rated Current Wurth Elektronik - 82Y7770 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, Smd, Common Mode, 2 X 35Uh; Rated Current Wurth Elektronik
82Y7770
Line Filter, Smd, Common Mode, 2 X 35Uh; Rated Current Wurth Elektronik 82Y7770
LINE FILTER, SMD, COMMON MODE, 2 X 35UH; Rated Current:2.7A; Inductance:35µH; Product Range:WE-SL Series; Impedance:1.1kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

LINE FILTER, SMD, COMMON MODE, 2 X 35UH; Rated Current:2.7A; Inductance:35µH; Product Range:WE-SL Series; Impedance:1.1kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82Y7770
Product Name Line Filter, Smd, Common Mode, 2 X 35Uh; Rated Current Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094474 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details