LINE FILTER, SMD, COMMON MODE, 4 X 100UH; Rated Current:700mA; Inductance:100µH; Product Range:WE-SL Series; Impedance:900ohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 82Y7768 |
| Product Name | Line Filter, Smd, Common Mode, 4 X 100Uh; Rated Current Wurth Elektronik |
| Standards and Certifications | RoHS |