Wurth Elektronik GmbH & Co. KG Line Filter, Smd, Common Mode, 4X4700Uh; Rated Current Wurth Elektronik 744201

Description
LINE FILTER, SMD, COMMON MODE, 4X4700UH; Rated Current:200mA; Inductance:4.7mH; Product Range:WE-SL Series; Impedance:14kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LINE FILTER, SMD, COMMON MODE, 4X4700UH; Rated Current:200mA; Inductance:4.7mH; Product Range:WE-SL Series; Impedance:14kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Filter, Smd, Common Mode, 4X4700Uh; Rated Current Wurth Elektronik - 82Y7764 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, Smd, Common Mode, 4X4700Uh; Rated Current Wurth Elektronik
82Y7764
Line Filter, Smd, Common Mode, 4X4700Uh; Rated Current Wurth Elektronik 82Y7764
LINE FILTER, SMD, COMMON MODE, 4X4700UH; Rated Current:200mA; Inductance:4.7mH; Product Range:WE-SL Series; Impedance:14kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

LINE FILTER, SMD, COMMON MODE, 4X4700UH; Rated Current:200mA; Inductance:4.7mH; Product Range:WE-SL Series; Impedance:14kohm; Common Mode Filter Case:12.7mm x 10.5mm x 5.75mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82Y7764
Product Name Line Filter, Smd, Common Mode, 4X4700Uh; Rated Current Wurth Elektronik
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details