380µH Unshielded Toroidal Inductor 6.2A 70mOhm Max Radial, Vertical (Open)
TOROIDAL INDUCTOR, 380UH, 6.2A, THT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-2286-ND | 75AJ2613 |
| Product Name | Fixed Inductors | Toroidal Inductor, 380Uh, 6.2A, Tht Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroid | Toroid |
| Core Material | Ferrite | |
| Configuration | Fixed |