82µH Unshielded Toroidal Inductor 7.7A 30mOhm Max Radial, Vertical Cylinder (Open)
Wurth Elektronik 744152 Leaded Inductor
Wurth Elektronik 744152 Leaded Inductor
Wurth Elektronik 744152 Leaded Inductor
TOROIDAL INDUCTOR, 82UH, 7.7A,THT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744152-ND | 6171388 | 6171388P | 81AH9665 |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Toroidal Inductor, 82Uh, 7.7A,tht Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Toroid | Toroid | ||
| Core Material | Powdered Iron | Ferrite; Ferrite | ||
| Configuration | Fixed |