Wurth Elektronik GmbH & Co. KG Fixed Inductors 744134

Description
92µH Unshielded Toroidal Inductor 5.4A 50mOhm Max Radial
Request a Quote Datasheet
Description
92µH Unshielded Toroidal Inductor 5.4A 50mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744134-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744134-ND
Fixed Inductors 732-744134-ND
92µH Unshielded Toroidal Inductor 5.4A 50mOhm Max Radial

92µH Unshielded Toroidal Inductor 5.4A 50mOhm Max Radial

Buy Now Datasheet
Toroidal Inductor, 92Uh, 5.4A,tht Rohs Compliant Wurth Elektronik - 81AH9662 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 92Uh, 5.4A,tht Rohs Compliant Wurth Elektronik
81AH9662
Toroidal Inductor, 92Uh, 5.4A,tht Rohs Compliant Wurth Elektronik 81AH9662
TOROIDAL INDUCTOR, 92UH, 5.4A,THT ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 92UH, 5.4A,THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744134-ND 81AH9662
Product Name Fixed Inductors Toroidal Inductor, 92Uh, 5.4A,tht Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details