Wurth Elektronik GmbH & Co. KG Leaded Inductors 744115

Description
Power Inductor, WE-SI, 200UH, 2.2A
Request a Quote Datasheet
Description
Power Inductor, WE-SI, 200UH, 2.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 6171350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6171350P
Leaded Inductors 6171350P
Power Inductor, WE-SI, 200UH, 2.2A

Power Inductor, WE-SI, 200UH, 2.2A

Supplier's Site
Leaded Inductors - 1633632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1633632
Leaded Inductors 1633632
Power Inductor, WE-SI, 200UH, 2.2A

Power Inductor, WE-SI, 200UH, 2.2A

Supplier's Site
Fixed Inductors - 732-2274-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2274-ND
Fixed Inductors 732-2274-ND
200µH Unshielded Toroidal Inductor 2.2A 180mOhm Max Radial, Vertical (Open)

200µH Unshielded Toroidal Inductor 2.2A 180mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, 200Uh, 20%, 2.2A, 0.18 Ohm Rohs Compliant Wurth Elektronik - 66AH2685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200Uh, 20%, 2.2A, 0.18 Ohm Rohs Compliant Wurth Elektronik
66AH2685
Inductor, 200Uh, 20%, 2.2A, 0.18 Ohm Rohs Compliant Wurth Elektronik 66AH2685
INDUCTOR, 200UH, 20%, 2.2A, 0.18 OHM ROHS COMPLIANT: YES

INDUCTOR, 200UH, 20%, 2.2A, 0.18 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6171350P 1633632 732-2274-ND 66AH2685
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 200Uh, 20%, 2.2A, 0.18 Ohm Rohs Compliant Wurth Elektronik
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite
Application Power Choke Power Choke
DCR 0.1800 ohms 0.1800 ohms
Rated DC Current 2200 milliamps 900 milliamps
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers