Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74408941220

Description
Wurth Elektronik 74408941220
Request a Quote Datasheet
Description
Wurth Elektronik 74408941220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485096
Surface Mount Inductors 485096
Wurth Elektronik 74408941220

Wurth Elektronik 74408941220

Supplier's Site
Fixed Inductors - 732-3903-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3903-6-ND
Fixed Inductors 732-3903-6-ND
22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3903-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3903-2-ND
Fixed Inductors 732-3903-2-ND
22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3903-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3903-1-ND
Fixed Inductors 732-3903-1-ND
22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

22µH Shielded Wirewound Inductor 650mA 549mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Inductor, Shielded, 22Uh, 1.1A, Smd; Inductance Wurth Elektronik - 06W1183 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.1A, Smd; Inductance Wurth Elektronik
06W1183
Inductor, Shielded, 22Uh, 1.1A, Smd; Inductance Wurth Elektronik 06W1183
INDUCTOR, SHIELDED, 22UH, 1.1A, SMD; Inductance:22µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:WE-SPC Series; DC Resistance Max:0.549ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.1A, SMD; Inductance:22µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:WE-SPC Series; DC Resistance Max:0.549ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485096 732-3903-6-ND 06W1183
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 22Uh, 1.1A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 2.20E7 microH 22 microH
DCR 0.5490 ohms 0.5490 ohms 0.5490 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details