Wurth Elektronik GmbH & Co. KG Fixed Inductors 744071680

Description
68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3722-2-ND
Fixed Inductors 732-3722-2-ND
68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3722-6-ND
Fixed Inductors 732-3722-6-ND
68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3722-1-ND
Fixed Inductors 732-3722-1-ND
68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 230mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8008285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8008285
Surface Mount Inductors 8008285
Wurth Elektronik 744071680

Wurth Elektronik 744071680

Supplier's Site
Surface Mount Inductors - 1634893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634893
Surface Mount Inductors 1634893
Wurth Elektronik 744071680

Wurth Elektronik 744071680

Supplier's Site
Inductor, Shielded, 68Uh, 1.1A, Smd; Inductance Wurth Elektronik - 06W1169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.1A, Smd; Inductance Wurth Elektronik
06W1169
Inductor, Shielded, 68Uh, 1.1A, Smd; Inductance Wurth Elektronik 06W1169
INDUCTOR, SHIELDED, 68UH, 1.1A, SMD; Inductance:68µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:WE-TPC Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.1A, SMD; Inductance:68µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:WE-TPC Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3722-2-ND 8008285 06W1169
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 68Uh, 1.1A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 3-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers