Wurth Elektronik GmbH & Co. KG Fixed Inductors 7440700100

Description
10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1881-1-ND
Fixed Inductors 732-1881-1-ND
10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1881-6-ND
Fixed Inductors 732-1881-6-ND
10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1881-2-ND
Fixed Inductors 732-1881-2-ND
10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 485069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485069
Surface Mount Inductors 485069
Wurth Elektronik 7440700100

Wurth Elektronik 7440700100

Supplier's Site
Inductor, Shielded, 10Uh, 1.55A, Smd; Inductance Wurth Elektronik - 08P2529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.55A, Smd; Inductance Wurth Elektronik
08P2529
Inductor, Shielded, 10Uh, 1.55A, Smd; Inductance Wurth Elektronik 08P2529
INDUCTOR, SHIELDED, 10UH, 1.55A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.55A; Product Range:WE-TPC Series; DC Resistance Max:0.094ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.55A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.55A; Product Range:WE-TPC Series; DC Resistance Max:0.094ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1881-1-ND 485069 08P2529
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 10Uh, 1.55A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details