1.6µH Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard
1.6µH Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard
1.6µH Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-1888-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |