Wurth Elektronik GmbH & Co. KG Fixed Inductors 744066681

Description
680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4097-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4097-2-ND
Fixed Inductors 732-4097-2-ND
680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4097-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4097-6-ND
Fixed Inductors 732-4097-6-ND
680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4097-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4097-1-ND
Fixed Inductors 732-4097-1-ND
680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 460mA 2.15Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 680Uh, 500Ma, Smd; Inductance Wurth Elektronik - 08P2524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, 500Ma, Smd; Inductance Wurth Elektronik
08P2524
Inductor, Shielded, 680Uh, 500Ma, Smd; Inductance Wurth Elektronik 08P2524
INDUCTOR, SHIELDED, 680UH, 500MA, SMD; Inductance:680µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:WE-TPC Series; DC Resistance Max:2.15ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680UH, 500MA, SMD; Inductance:680µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:WE-TPC Series; DC Resistance Max:2.15ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4097-2-ND 08P2524
Product Name Fixed Inductors Inductor, Shielded, 680Uh, 500Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details