Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744062001

Description
Wurth Elektronik 744062001
Request a Quote Datasheet
Description
Wurth Elektronik 744062001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485053
Surface Mount Inductors 485053
Wurth Elektronik 744062001

Wurth Elektronik 744062001

Supplier's Site
Fixed Inductors - 732-3670-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3670-6-ND
Fixed Inductors 732-3670-6-ND
1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3670-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3670-2-ND
Fixed Inductors 732-3670-2-ND
1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3670-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3670-1-ND
Fixed Inductors 732-3670-1-ND
1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

1µH Shielded Wirewound Inductor 4.8A 14mOhm Max 2727 (6868 Metric)

Buy Now Datasheet
Inductor, Shielded, 1Uh, 4.6A, Smd; Inductance Wurth Elektronik - 08P2503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 4.6A, Smd; Inductance Wurth Elektronik
08P2503
Inductor, Shielded, 1Uh, 4.6A, Smd; Inductance Wurth Elektronik 08P2503
INDUCTOR, SHIELDED, 1UH, 4.6A, SMD; Inductance:1µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:WE-TPC Series; DC Resistance Max:0.014ohm; Inductance Tolerance:-40% to +20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 4.6A, SMD; Inductance:1µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:WE-TPC Series; DC Resistance Max:0.014ohm; Inductance Tolerance:-40% to +20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485053 732-3670-6-ND 08P2503
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 1Uh, 4.6A, Smd; Inductance Wurth Elektronik
Inductance Range 1 microH 1 microH
Rated DC Current 4800 milliamps 4600 milliamps 4800 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2727
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details