220µH Shielded Wirewound Inductor 400mA 1.326Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 400mA 1.326Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 400mA 1.326Ohm Max Nonstandard
INDUCTOR, 220UH, 0.4A, 20%, SEMI-SHLD; Inductance:220µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-10822-6-ND | 15AC9198 |
| Product Name | Fixed Inductors | Inductor, 220Uh, 0.4A, 20%, Semi-Shld; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |