Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74406042220

Description
Wurth Elektronik 74406042220
Request a Quote Datasheet
Description
Wurth Elektronik 74406042220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1354611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1354611
Surface Mount Inductors 1354611
Wurth Elektronik 74406042220

Wurth Elektronik 74406042220

Supplier's Site
Surface Mount Inductors - 1354882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1354882
Surface Mount Inductors 1354882
Wurth Elektronik 74406042220

Wurth Elektronik 74406042220

Supplier's Site
Surface Mount Inductors - 1354882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1354882P
Surface Mount Inductors 1354882P
Wurth Elektronik 74406042220

Wurth Elektronik 74406042220

Supplier's Site
Fixed Inductors - 732-10812-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10812-6-ND
Fixed Inductors 732-10812-6-ND
22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10812-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10812-1-ND
Fixed Inductors 732-10812-1-ND
22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10812-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10812-2-ND
Fixed Inductors 732-10812-2-ND
22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

22µH Shielded Wirewound Inductor 1A 339.2mOhm Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 1A, 20%, Semi-Shld; Inductance Wurth Elektronik - 15AC9188 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1A, 20%, Semi-Shld; Inductance Wurth Elektronik
15AC9188
Inductor, 22Uh, 1A, 20%, Semi-Shld; Inductance Wurth Elektronik 15AC9188
INDUCTOR, 22UH, 1A, 20%, SEMI-SHLD; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):680mA; Product Range:LQFS Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1A, 20%, SEMI-SHLD; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):680mA; Product Range:LQFS Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1354611 1354882P 732-10812-6-ND 15AC9188
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 22Uh, 1A, 20%, Semi-Shld; Inductance Wurth Elektronik
Technology Wirewound
Inductance Range 22 microH 22 microH 22 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 4818 4818
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details