Wurth Elektronik GmbH & Co. KG Fixed Inductors 744053120

Description
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1044-2-ND
Fixed Inductors 732-1044-2-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1044-1-ND
Fixed Inductors 732-1044-1-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1044-6-ND
Fixed Inductors 732-1044-6-ND
12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

12µH Shielded Wirewound Inductor 1.46A 80mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485051
Surface Mount Inductors 485051
Wurth Elektronik 744053120

Wurth Elektronik 744053120

Supplier's Site
Inductor, Shielded, 12Uh, 1.25A, Smd; Inductance Wurth Elektronik - 88T7015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 1.25A, Smd; Inductance Wurth Elektronik
88T7015
Inductor, Shielded, 12Uh, 1.25A, Smd; Inductance Wurth Elektronik 88T7015
INDUCTOR, SHIELDED, 12UH, 1.25A, SMD; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielde d; Saturation Current (Isat):1.25A; Product Range:WE-TPC Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 1.25A, SMD; Inductance:12µH; RMS Current (Irms):1.46A; Inductor Construction:Shielded; Saturation Current (Isat):1.25A; Product Range:WE-TPC Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1044-2-ND 485051 88T7015
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 12Uh, 1.25A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers