Wurth Elektronik GmbH & Co. KG Fixed Inductors 744053006

Description
6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1041-1-ND
Fixed Inductors 732-1041-1-ND
6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1041-6-ND
Fixed Inductors 732-1041-6-ND
6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1041-2-ND
Fixed Inductors 732-1041-2-ND
6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

6.2µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 6171007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171007
Surface Mount Inductors 6171007
Wurth Elektronik 744053006

Wurth Elektronik 744053006

Supplier's Site
Surface Mount Inductors - 6171007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171007P
Surface Mount Inductors 6171007P
Wurth Elektronik 744053006

Wurth Elektronik 744053006

Supplier's Site
Surface Mount Inductors - 1633599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633599
Surface Mount Inductors 1633599
Wurth Elektronik 744053006

Wurth Elektronik 744053006

Supplier's Site
Inductor, Shielded, 6.2Uh, 1.7A, Smd; Inductance Wurth Elektronik - 88T7013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.2Uh, 1.7A, Smd; Inductance Wurth Elektronik
88T7013
Inductor, Shielded, 6.2Uh, 1.7A, Smd; Inductance Wurth Elektronik 88T7013
INDUCTOR, SHIELDED, 6.2UH, 1.7A, SMD; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:WE-TPC Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.2UH, 1.7A, SMD; Inductance:6.2µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:WE-TPC Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1041-1-ND 6171007 6171007P 88T7013
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 6.2Uh, 1.7A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details