Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7440530047

Description
Wurth Elektronik 7440530047
Request a Quote Datasheet
Description
Wurth Elektronik 7440530047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6170981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6170981
Surface Mount Inductors 6170981
Wurth Elektronik 7440530047

Wurth Elektronik 7440530047

Supplier's Site
Surface Mount Inductors - 6170981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6170981P
Surface Mount Inductors 6170981P
Wurth Elektronik 7440530047

Wurth Elektronik 7440530047

Supplier's Site
Surface Mount Inductors - 1633598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633598
Surface Mount Inductors 1633598
Wurth Elektronik 7440530047

Wurth Elektronik 7440530047

Supplier's Site
Fixed Inductors - 732-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1039-2-ND
Fixed Inductors 732-1039-2-ND
4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1039-1-ND
Fixed Inductors 732-1039-1-ND
4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1039-6-ND
Fixed Inductors 732-1039-6-ND
4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

4.7µH Shielded Wirewound Inductor 2.4A 38mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 1.95A, Smd; Inductance Wurth Elektronik - 08P2497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.95A, Smd; Inductance Wurth Elektronik
08P2497
Inductor, Shielded, 4.7Uh, 1.95A, Smd; Inductance Wurth Elektronik 08P2497
INDUCTOR, SHIELDED, 4.7UH, 1.95A, SMD; Inductance:4.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.95A; Product Range:WE-TPC Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.95A, SMD; Inductance:4.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.95A; Product Range:WE-TPC Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6170981 6170981P 732-1039-2-ND 08P2497
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 1.95A, Smd; Inductance Wurth Elektronik
Technology Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 5828 5828
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details