Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744053003

Description
Wurth Elektronik 744053003
Request a Quote Datasheet
Description
Wurth Elektronik 744053003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 485045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485045
Surface Mount Inductors 485045
Wurth Elektronik 744053003

Wurth Elektronik 744053003

Supplier's Site
Fixed Inductors - 732-1037-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1037-6-ND
Fixed Inductors 732-1037-6-ND
FIXED IND 3UH 2.8A 30 MOHM SMD

FIXED IND 3UH 2.8A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1037-2-ND
Fixed Inductors 732-1037-2-ND
3µH Shielded Wirewound Inductor 2.8A 30mOhm Max 2323 (5858 Metric)

3µH Shielded Wirewound Inductor 2.8A 30mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1037-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1037-1-ND
Fixed Inductors 732-1037-1-ND
FIXED IND 3UH 2.8A 30 MOHM SMD

FIXED IND 3UH 2.8A 30 MOHM SMD

Buy Now Datasheet
Inductor, Shielded, 3Uh, 2.5A, Smd; Inductance Wurth Elektronik - 88T7010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3Uh, 2.5A, Smd; Inductance Wurth Elektronik
88T7010
Inductor, Shielded, 3Uh, 2.5A, Smd; Inductance Wurth Elektronik 88T7010
INDUCTOR, SHIELDED, 3UH, 2.5A, SMD; Inductance:3µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:WE-TPC Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3UH, 2.5A, SMD; Inductance:3µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:WE-TPC Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485045 732-1037-6-ND 88T7010
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 3Uh, 2.5A, Smd; Inductance Wurth Elektronik
Inductance Range 3 microH 3 microH
Rated DC Current 2800 milliamps 2500 milliamps 2800 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2323
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567649P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details