Wurth Elektronik GmbH & Co. KG Fixed Inductors 744052007

Description
7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744052007DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744052007DKR-ND
Fixed Inductors 732-744052007DKR-ND
7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744052007TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744052007TR-ND
Fixed Inductors 732-744052007TR-ND
7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744052007CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744052007CT-ND
Fixed Inductors 732-744052007CT-ND
7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

7.5µH Shielded Wirewound Inductor 1.35A 90mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8007992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8007992
Surface Mount Inductors 8007992
Wurth Elektronik 744052007

Wurth Elektronik 744052007

Supplier's Site
Surface Mount Inductors - 1634816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634816
Surface Mount Inductors 1634816
Wurth Elektronik 744052007

Wurth Elektronik 744052007

Supplier's Site
Inductor, Shielded, 7.5Uh, 1.5A, Smd; Inductance Wurth Elektronik - 88T7009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 7.5Uh, 1.5A, Smd; Inductance Wurth Elektronik
88T7009
Inductor, Shielded, 7.5Uh, 1.5A, Smd; Inductance Wurth Elektronik 88T7009
INDUCTOR, SHIELDED, 7.5UH, 1.5A, SMD; Inductance:7.5µH; RMS Current (Irms):1.35A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:WE-TPC Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 7.5UH, 1.5A, SMD; Inductance:7.5µH; RMS Current (Irms):1.35A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:WE-TPC Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744052007DKR-ND 8007992 88T7009
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 7.5Uh, 1.5A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details