Wurth Elektronik GmbH & Co. KG Fixed Inductors 744052003

Description
3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1029-2-ND
Fixed Inductors 732-1029-2-ND
3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1029-6-ND
Fixed Inductors 732-1029-6-ND
3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1029-1-ND
Fixed Inductors 732-1029-1-ND
3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

3µH Shielded Wirewound Inductor 2.2A 45mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 485689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485689
Surface Mount Inductors 485689
Wurth Elektronik 744052003

Wurth Elektronik 744052003

Supplier's Site
Inductor, Shielded, 3Uh, 2.4A, Smd; Inductance Wurth Elektronik - 88T7007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3Uh, 2.4A, Smd; Inductance Wurth Elektronik
88T7007
Inductor, Shielded, 3Uh, 2.4A, Smd; Inductance Wurth Elektronik 88T7007
INDUCTOR, SHIELDED, 3UH, 2.4A, SMD; Inductance:3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:WE-TPC Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3UH, 2.4A, SMD; Inductance:3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:WE-TPC Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1029-2-ND 485689 88T7007
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 3Uh, 2.4A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details