Wurth Elektronik GmbH & Co. KG Fixed Inductors 744052002

Description
2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1028-2-ND
Fixed Inductors 732-1028-2-ND
2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1028-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1028-1-ND
Fixed Inductors 732-1028-1-ND
2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1028-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1028-6-ND
Fixed Inductors 732-1028-6-ND
2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max 2323 (5858 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7444779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7444779
Surface Mount Inductors 7444779
Wurth Elektronik 744052002

Wurth Elektronik 744052002

Supplier's Site
Surface Mount Inductors - 1634035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634035
Surface Mount Inductors 1634035
Wurth Elektronik 744052002

Wurth Elektronik 744052002

Supplier's Site
Inductor, Shielded, 2.5Uh, 2.7A, Smd; Inductance Wurth Elektronik - 88T7006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 2.7A, Smd; Inductance Wurth Elektronik
88T7006
Inductor, Shielded, 2.5Uh, 2.7A, Smd; Inductance Wurth Elektronik 88T7006
INDUCTOR, SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:WE-TPC Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:WE-TPC Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1028-2-ND 7444779 88T7006
Product Name Fixed Inductors Surface Mount Inductors Inductor, Shielded, 2.5Uh, 2.7A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers