Wurth Elektronik GmbH & Co. KG Fixed Inductors 74405042047

Description
4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10791-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10791-2-ND
Fixed Inductors 732-10791-2-ND
4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10791-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10791-6-ND
Fixed Inductors 732-10791-6-ND
4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10791-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10791-1-ND
Fixed Inductors 732-10791-1-ND
4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 2.1A 108mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 2.1A, 20%, Semi-Shld; Inductance Wurth Elektronik - 15AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 2.1A, 20%, Semi-Shld; Inductance Wurth Elektronik
15AC9167
Inductor, 4.7Uh, 2.1A, 20%, Semi-Shld; Inductance Wurth Elektronik 15AC9167
INDUCTOR, 4.7UH, 2.1A, 20%, SEMI-SHLD; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.9A; Product Range:LQSH Series; Power Inductor Case:4mm x 3.7mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 2.1A, 20%, SEMI-SHLD; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):4.9A; Product Range:LQSH Series; Power Inductor Case:4mm x 3.7mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10791-2-ND 15AC9167
Product Name Fixed Inductors Inductor, 4.7Uh, 2.1A, 20%, Semi-Shld; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers