1.5µH Semi-Shielded Wirewound Inductor 3.2A 36mOhm Max Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 3.2A 36mOhm Max Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 3.2A 36mOhm Max Nonstandard
INDUCTOR, 1.5UH, 3.2A, 20%, SEMI-SHLD; Inductance:1.5µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-10788-2-ND | 15AC9164 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, 3.2A, 20%, Semi-Shld; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |