Wurth Elektronik GmbH & Co. KG Fixed Inductors 74405031033

Description
3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74405031033CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74405031033CT-ND
Fixed Inductors 732-74405031033CT-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74405031033DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74405031033DKR-ND
Fixed Inductors 732-74405031033DKR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74405031033TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74405031033TR-ND
Fixed Inductors 732-74405031033TR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 1.55A 155mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-74405031033CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers