Wurth Elektronik GmbH & Co. KG Fixed Inductors 744050200047

Description
470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10767-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10767-6-ND
Fixed Inductors 732-10767-6-ND
470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10767-1-ND
Fixed Inductors 732-10767-1-ND
470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10767-2-ND
Fixed Inductors 732-10767-2-ND
470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

470nH Semi-Shielded Wirewound Inductor 2.2A 49mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-10767-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 1712-3627322520100KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details