Wurth Elektronik GmbH & Co. KG Fixed Inductors 744045821

Description
820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3079-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3079-1-ND
Fixed Inductors 732-3079-1-ND
820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3079-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3079-6-ND
Fixed Inductors 732-3079-6-ND
820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3079-2-ND
Fixed Inductors 732-3079-2-ND
820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 85mA 20Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 758268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
758268
Surface Mount Inductors 758268
Wurth Elektronik 744045821 Inductor

Wurth Elektronik 744045821 Inductor

Supplier's Site
Inductor, Un-Shielded, 820Uh, 150Ma, Smd; Inductance Wurth Elektronik - 78R5710 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 820Uh, 150Ma, Smd; Inductance Wurth Elektronik
78R5710
Inductor, Un-Shielded, 820Uh, 150Ma, Smd; Inductance Wurth Elektronik 78R5710
INDUCTOR, UN-SHIELDED, 820UH, 150MA, SMD; Inductance:820µH; RMS Current (Irms):85mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):150mA; Product Range:WE-LQ Series; DC Resistance Max:20ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 820UH, 150MA, SMD; Inductance:820µH; RMS Current (Irms):85mA; Inductor Construction:Unshielded; Saturation Current (Isat):150mA; Product Range:WE-LQ Series; DC Resistance Max:20ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3079-1-ND 758268 78R5710
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 820Uh, 150Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details