Wurth Elektronik GmbH & Co. KG Fixed Inductors 744045006

Description
6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4064-2-ND
Fixed Inductors 732-4064-2-ND
6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4064-6-ND
Fixed Inductors 732-4064-6-ND
6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4064-1-ND
Fixed Inductors 732-4064-1-ND
6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 1.1A 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 548609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548609
Surface Mount Inductors 548609
Wurth Elektronik 744045006

Wurth Elektronik 744045006

Supplier's Site
Inductor, Un-Shielded, 6.8Uh, 1.6A, Smd; Inductance Wurth Elektronik - 78R5696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 1.6A, Smd; Inductance Wurth Elektronik
78R5696
Inductor, Un-Shielded, 6.8Uh, 1.6A, Smd; Inductance Wurth Elektronik 78R5696
INDUCTOR, UN-SHIELDED, 6.8UH, 1.6A, SMD; Inductance:6.8µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:WE-LQ Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 1.6A, SMD; Inductance:6.8µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:WE-LQ Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4064-2-ND 548609 78R5696
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 6.8Uh, 1.6A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers