Wurth Elektronik GmbH & Co. KG Fixed Inductors 744045003

Description
3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-3063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3063-6-ND
Fixed Inductors 732-3063-6-ND
3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3063-2-ND
Fixed Inductors 732-3063-2-ND
3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3063-1-ND
Fixed Inductors 732-3063-1-ND
3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 548590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548590
Surface Mount Inductors 548590
Wurth Elektronik 744045003

Wurth Elektronik 744045003

Supplier's Site
Inductor, Un-Shielded, 3.3Uh, 2.7A, Smd; Inductance Wurth Elektronik - 78R5692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 2.7A, Smd; Inductance Wurth Elektronik
78R5692
Inductor, Un-Shielded, 3.3Uh, 2.7A, Smd; Inductance Wurth Elektronik 78R5692
INDUCTOR, UN-SHIELDED, 3.3UH, 2.7A, SMD; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.7A; Product Range:WE-LQ Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 2.7A, SMD; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):2.7A; Product Range:WE-LQ Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3063-6-ND 548590 78R5692
Product Name Fixed Inductors Surface Mount Inductors Inductor, Un-Shielded, 3.3Uh, 2.7A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details