Wurth Elektronik GmbH & Co. KG Fixed Inductors 744043680

Description
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1110-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1110-6-ND
Fixed Inductors 732-1110-6-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1110-2-ND
Fixed Inductors 732-1110-2-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 732-1110-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1110-1-ND
Fixed Inductors 732-1110-1-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Inductor, Shielded, 68Uh, 400Ma, Smd; Inductance Wurth Elektronik - 88T7005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 400Ma, Smd; Inductance Wurth Elektronik
88T7005
Inductor, Shielded, 68Uh, 400Ma, Smd; Inductance Wurth Elektronik 88T7005
INDUCTOR, SHIELDED, 68UH, 400MA, SMD; Inductance:68µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:WE-TPC Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 400MA, SMD; Inductance:68µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:WE-TPC Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1110-6-ND 88T7005
Product Name Fixed Inductors Inductor, Shielded, 68Uh, 400Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers